Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.3BU

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5209-3.3BU-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5209-3.3BU-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5209-3.3BU-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3BU - 1222707-MIC5209-3.3BU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3BU
1222707-MIC5209-3.3BU
PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3BU 1222707-MIC5209-3.3BU
Manufacturer: Microchip Technology Win Source Part Number: 1222707-MIC5209-3.3B U Packaging: Tube Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 500mA Categories: Integrated Circuits Supplier Device Package: TO-263-5 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature, Reverse Polarity Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Maximum Supply Current: 25mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MIC5209 Manufacturer Pack Quantity: 50 MSL Level: 3 (168 Hours) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 16V Maximum Dropout Voltage: 0.6V at 500mA Current - Quiescent (Iq): 170μA

Manufacturer: Microchip Technology
Win Source Part Number: 1222707-MIC5209-3.3BU
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: TO-263-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Maximum Supply Current: 25mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MIC5209
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 16V
Maximum Dropout Voltage: 0.6V at 500mA
Current - Quiescent (Iq): 170μA

Buy Now
Singapore, Singapore
3.3V 500MA Voltage Regulator IC
776-MIC5209-3.3BU
3.3V 500MA Voltage Regulator IC 776-MIC5209-3.3BU
IC REG LINEAR 3.3V 500MA TO263-5 Product overview: MIC5209-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.3BU can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA TO263-5 Product overview: MIC5209-3.3BU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5209-3.3BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - MIC5209-3.3BU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5209-3.3BU
PMIC - Voltage Regulators - Linear MIC5209-3.3BU
IC REG LINEAR 3.3V 500MA TO263-5

IC REG LINEAR 3.3V 500MA TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5209-3.3BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5209-3.3BU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5209-3.3BU
IC REG LINEAR 3.3V 500MA TO263-5

IC REG LINEAR 3.3V 500MA TO263-5

Supplier's Site
Voltage Regulators - Linear - MIC5209-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-3.3BU
Voltage Regulators - Linear MIC5209-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet
Voltage Regulators - Linear - MIC5209-3.3BU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5209-3.3BU
Voltage Regulators - Linear MIC5209-3.3BU
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5209-3.3BU-ND 1222707-MIC5209-3.3BU 776-MIC5209-3.3BU MIC5209-3.3BU MIC5209-3.3BU MIC5209-3.3BU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MIC5209-3.3BU 3.3V 500MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Other; Bulk TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data