IC LNR REG CTRLR 1OUT 10MSOP Product overview: MIC5190YMM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5190YMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 058729-MIC5190YMM
Packaging: Tube/Rail
Type: Positive Adjustable
Voltage - Input: 0.9 V to 5.5 V
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MSOP
Operating Supply Current: 15mA
Linear Regulator Controller IC Positive Adjustable 1 Output 10-MSOP
IC LNR REG CTRLR 1OUT 10MSOP
IC LNR REG CTRLR 1OUT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-MIC5190YMM | 058729-MIC5190YMM | 576-1244-ND | MIC5190YMM | MIC5190YMM |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5190YMM | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tube | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | |
| Output Voltage | 0.5000 to 1 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Output Polarity | Positive | Positive |