Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39302WU

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-4074-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-4074-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-4074-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5

Buy Now Datasheet
Singapore, Singapore
3A Voltage Regulator IC
776-MIC39302WU
3A Voltage Regulator IC 776-MIC39302WU
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC39302WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39302WU can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC39302WU from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39302WU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39302WU - 1076504-MIC39302WU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39302WU
1076504-MIC39302WU
PMIC - PMIC - Voltage Regulators - Linear - MIC39302WU 1076504-MIC39302WU
Manufacturer: Microchip Technology Win Source Part Number: 1076504-MIC39302WU Packaging: Bulk Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-263-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.55V @ 3A Operating Supply Current: 20mA Maximum Output Voltage: 15.5V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076504-MIC39302WU
Packaging: Bulk
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.55V @ 3A
Operating Supply Current: 20mA
Maximum Output Voltage: 15.5V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC39302WU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39302WU
PMIC - Voltage Regulators - Linear MIC39302WU
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39302WU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39302WU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39302WU
IC REG LINEAR POS ADJ 3A TO263-5

IC REG LINEAR POS ADJ 3A TO263-5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39302WU
LDO Voltage Regulators MIC39302WU
LDO Voltage Regulators 3A Adjustable Wide VIN LDO

LDO Voltage Regulators 3A Adjustable Wide VIN LDO

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 576-4074-ND 776-MIC39302WU 1076504-MIC39302WU MIC39302WU MIC39302WU MIC39302WU
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC39302WU PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; Tube TO-263; Other; TO-263-5 TO-263
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data