Linear Voltage Regulator IC Positive Fixed 1 Output 2A S-PAK-5
Manufacturer: Microchip Technology
Win Source Part Number: 058715-MIC49200-1.0W
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 2A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 2A
Output Voltage: 1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.625V @ 2A
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature
IC REG LINEAR 1V 2A SPAK-5 Product overview: MIC49200-1.0WR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC49200-1.0WR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 2A SPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 2A S-PAK-5
IC REG LINEAR 1V 2A SPAK-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-1807-5-ND | 058715-MIC49200-1.0WR | 776-MIC49200-1.0WR | MIC49200-1.0WR | MIC49200-1.0WR | MIC49200-1.0WR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC49200-1.0WR | 1V 2A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; S-PAK-5 | Other; Tube | Other; SPak-5 (5 leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |