Win Source Part Number: 1078808-MIC5200-4.8Y
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.5 mA
Output Configuration: Positive
Voltage - Input (Max): 26V
Voltage - Output (Min/Fixed): 4.8V
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: SOT-223-3
Temperature Range - Operating: -40°C ~ 125°C
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5200-3.3YS-TR; MIC5200-3.0YS; MIC5200-5.0YS; TL1963A-15DCYT; TL1963A-15DCYRMIC520
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 3 (168 Hours)
Current - Quiescent (Iq): 350 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC5200-4.8YS-DKR,MI
Base Product Number: MIC5200
Voltage Dropout (Max): 0.35V @ 100mA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LIN 4.8V 100MA SOT223-3 Product overview: MIC5200-4.8YS-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5200-4.8YS-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
LDO Voltage Regulators 100mA, 1% LDO Regulator
IC REG LIN 4.8V 100MA SOT223-3
IC REG LIN 4.8V 100MA SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1078808-MIC5200-4.8YS-TR | MIC5200-4.8YS-TR-ND | 776-MIC5200-4.8YS-TR | MIC5200-4.8YS-TR | MIC5200-4.8YS-TR | MIC5200-4.8YS-TR | MIC5200-4.8YS-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 4.8V 100MA Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |