Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
IC REG LINEAR 3.6V 500MA TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-5
IC REG LINEAR 3.6V 500MA TO263-5
LDO Voltage Regulators 500mA 1% Low Noise LDO
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5209-3.6YU-TR-ND | MIC5209-3.6YU-TR | MIC5209-3.6YU-TR | MIC5209-3.6YU-TR | MIC5209-3.6YU-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |