Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
LDO Voltage Regulators 1.5A Low Voltage, ADJ. High Bandwidth LDO Regulator with Dual Input Supplies
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3616-6-ND | MIC47150WD-TR | MIC47150WD-TR | MIC47150WD-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | ||
| Special Features | Input Overcurrent Protection |