Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-3.8BM4 TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5203-3.8BM4 TR is a low-dropout linear voltage regulator designed to provide a stable output of 3.8V with a maximum output current of 80mA. It features a very low dropout voltage, typically 20mV at light loads and 300mV at full load, which enhances its efficiency in battery-powered applications. The device operates with a low quiescent current of 225µA at 20mA output, contributing to prolonged battery life. This regulator is optimized for use with low-value, low-cost ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It includes features such as current limiting, overtemperature shutdown, and protection against reversed battery connections. The MIC5203 can be enabled or disabled via a TTL/CMOS compatible logic signal, allowing for flexible control in various applications. The MIC5203-3.8BM4 TR is suitable for a range of applications, including cellular phones, laptops, and other handheld devices. It is available in compact SOT-143 and SOT-23-5 surface-mount packages, making it a versatile choice for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The MIC5203-3.8BM4 TR is a low-dropout linear voltage regulator designed to provide a stable output of 3.8V with a maximum output current of 80mA. It features a very low dropout voltage, typically 20mV at light loads and 300mV at full load, which enhances its efficiency in battery-powered applications. The device operates with a low quiescent current of 225µA at 20mA output, contributing to prolonged battery life. This regulator is optimized for use with low-value, low-cost ceramic capacitors, requiring only 0.47µF of output capacitance for stability. It includes features such as current limiting, overtemperature shutdown, and protection against reversed battery connections. The MIC5203 can be enabled or disabled via a TTL/CMOS compatible logic signal, allowing for flexible control in various applications. The MIC5203-3.8BM4 TR is suitable for a range of applications, including cellular phones, laptops, and other handheld devices. It is available in compact SOT-143 and SOT-23-5 surface-mount packages, making it a versatile choice for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5203-3.8BM4TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5203-3.8BM4TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5203-3.8BM4TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
Voltage Regulators - Linear - MIC5203-3.8BM4 TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5203-3.8BM4 TR
Voltage Regulators - Linear MIC5203-3.8BM4 TR
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-143

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5203-3.8BM4 TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5203-3.8BM4 TR
PMIC - Voltage Regulators - Linear MIC5203-3.8BM4 TR
IC REG LINEAR 3.8V 80MA SOT143

IC REG LINEAR 3.8V 80MA SOT143

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5203-3.8BM4TR-ND MIC5203-3.8BM4 TR MIC5203-3.8BM4 TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-253-4, TO-253AA Other; TO-253-4, TO-253AA
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details