IC LNR REG CTRLR 1OUT 8DIP Product overview: MIC5156-3.3YN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MIC5156-3.3YN can be used for catalog matching and distributor lookup.
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
IC LNR REG CTRLR 1OUT 8DIP
Linear Regulator Controller IC Positive Fixed 1 Output 8-PDIP
IC LNR REG CTRLR 1OUT 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-MIC5156-3.3YN | MIC5156-3.3YN-ND | MIC5156-3.3YN | MIC5156-3.3YN | MIC5156-3.3YN |
| Product Name | Power Management IC | Voltage Regulators - Linear Regulator Controllers | PMIC - Voltage Regulators - Linear Regulator Controllers | Voltage Regulators - Linear Regulator Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; Tube | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Output Voltage | 3.3 volts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |