IC REG LDO 3.3V 0.18A SOT23-5 Product overview: MIC5207-3.3YM5 from Microchip Technology is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.18A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.18A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5207-3.3YM5 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 095322-MIC5207-3.3YM
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.165V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 180mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 170μA to 3μA
Protection Features: Over Current, Over Temperature, Reverse Polarity
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-MIC5207-3.3YM5 | 095322-MIC5207-3.3YM5 |
| Product Name | 3.3V 0.18A SOT23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC5207-3.3YM5 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOT23; Other; SOT-23-5 |
| Output Voltage | 3.3 volts | 3.3 volts |
| IOUT | 0.1800 amps | 0.1800 amps |
| Dropout Voltage | 0.4000 volts | 0.4000 volts |