Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-MSOP-EP
Manufacturer: Microchip Technology
Win Source Part Number: 023311-MIC47100-12YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.08V @ 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP-EP
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.25V @ 1A
Operating Supply Current: 6μA
PSRR: 80dB to 45dB (1kHz to 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC REG LINEAR 1.2V 1A 8MSOP Product overview: MIC47100-12YMME from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC47100-12YMME can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.2V 1A 8MSOP
IC REG LINEAR 1.2V 1A 8MSOP
IC REG LINEAR 1.2V 1A 8MSOP
LDO Voltage Regulators 1A High Speed, Low Vin LDO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3117-5-ND | 023311-MIC47100-12YMME | 776-MIC47100-12YMME | MIC47100-12YMME | MIC47100-12YMME | MIC47100-12YMME | MIC47100-12YMME |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC47100-12YMME | 1.2V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-MSOP-EP | Other; Tube | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |