Microchip Technology, Inc. 100mA LDO Regulator MIC5200

Description
The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for handheld battery powered devices, the MIC5200 is switched by a CMOS- or TTL-compatible logic signal. The enable control may be tied directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5200 increases only slightly in dropout, further prolonging battery life. Key MIC5200 features include protection against reversed battery, current limiting, and over-temperature shutdown. The MIC5200 is available in several fixed voltage and accuracy configurations. Additional Features High output voltage accuracy Variety of output voltages Guaranteed 100mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Zero off-mode current Logic-controlled electronic shutdown Available in 8-pin SOIC, MM8® 8-pin MSOP and SOT-223 packages
Datasheet
Description
The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for handheld battery powered devices, the MIC5200 is switched by a CMOS- or TTL-compatible logic signal. The enable control may be tied directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5200 increases only slightly in dropout, further prolonging battery life. Key MIC5200 features include protection against reversed battery, current limiting, and over-temperature shutdown. The MIC5200 is available in several fixed voltage and accuracy configurations. Additional Features High output voltage accuracy Variety of output voltages Guaranteed 100mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Zero off-mode current Logic-controlled electronic shutdown Available in 8-pin SOIC, MM8® 8-pin MSOP and SOT-223 packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
100mA LDO Regulator - MIC5200 - Microchip Technology, Inc.
Chandler, AZ, United States
100mA LDO Regulator
MIC5200
100mA LDO Regulator MIC5200
The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for handheld battery powered devices, the MIC5200 is switched by a CMOS- or TTL-compatible logic signal. The enable control may be tied directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5200 increases only slightly in dropout, further prolonging battery life. Key MIC5200 features include protection against reversed battery, current limiting, and over-temperature shutdown. The MIC5200 is available in several fixed voltage and accuracy configurations. Additional Features High output voltage accuracy Variety of output voltages Guaranteed 100mA output Low quiescent current Low dropout voltage Extremely tight load and line regulation Very low temperature coefficient Current and thermal limiting Zero off-mode current Logic-controlled electronic shutdown Available in 8-pin SOIC, MM8® 8-pin MSOP and SOT-223 packages

The MIC5200 is an efficient linear voltage regulator with very low dropout voltage (typically 17mV at light loads and 200mV at 100mA) and very low ground current (1mA at 100mA output), offering better than 1% initial accuracy with a logic-compatible on/off switching input. Designed especially for handheld battery powered devices, the MIC5200 is switched by a CMOS- or TTL-compatible logic signal. The enable control may be tied directly to VIN if unneeded. When disabled, power consumption drops nearly to zero. The ground current of the MIC5200 increases only slightly in dropout, further prolonging battery life. Key MIC5200 features include protection against reversed battery, current limiting, and over-temperature shutdown.

The MIC5200 is available in several fixed voltage and accuracy configurations.

Additional Features

    • High output voltage accuracy
    • Variety of output voltages
    • Guaranteed 100mA output
    • Low quiescent current
    • Low dropout voltage
    • Extremely tight load and line regulation
    • Very low temperature coefficient
    • Current and thermal limiting
    • Zero off-mode current
    • Logic-controlled electronic shutdown
    • Available in 8-pin SOIC, MM8® 8-pin MSOP and SOT-223 packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Linear Voltage Regulators
Product Number MIC5200
Product Name 100mA LDO Regulator
Regulator Type Low Dropout
Package Type SOIC; Other; ['MSOP', 'SOIC', 'SOT-223']
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data