Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.2WRTR MIC49150-1.2WRTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044772-MIC49150-1.2W RTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044772-MIC49150-1.2W RTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.2WRTR - 044772-MIC49150-1.2WRTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.2WRTR
044772-MIC49150-1.2WRTR
PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.2WRTR 044772-MIC49150-1.2WRTR
Manufacturer: Microchip Technology Win Source Part Number: 044772-MIC49150-1.2W RTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.28V @ 1.5A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 1.5A Output Voltage: 1.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: S-PAK-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.2V Dropout Voltage-Max: 0.5V @ 1.5A Operating Supply Current: 30mA Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 044772-MIC49150-1.2WRTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.28V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Output Voltage: 1.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: S-PAK-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 30mA
Protection Features: Over Current, Over Temperature

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 044772-MIC49150-1.2WRTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC49150-1.2WRTR
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type Other; S-PAK-5
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25180YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2.1A Power Management IC - 746-AMT49502KLPTR-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 165 C (329 F)
View Details
2 suppliers
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details