Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39102BM-TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC39102BM-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC39102BM-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC39102BM-TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC

Buy Now Datasheet
Singapore, Singapore
1A Voltage Regulator IC
776-MIC39102BM-TR
1A Voltage Regulator IC 776-MIC39102BM-TR
IC REG LINEAR POS ADJ 1A 8SOIC Product overview: MIC39102BM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39102BM-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 8SOIC Product overview: MIC39102BM-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC39102BM-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC39102BM-TR - 044760-MIC39102BM-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC39102BM-TR
044760-MIC39102BM-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC39102BM-TR 044760-MIC39102BM-TR
Manufacturer: Microchip Technology Win Source Part Number: 044760-MIC39102BM-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.41V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 1.24 V to 16 V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 1.24V Dropout Voltage-Max: 0.63V @ 1A Operating Supply Current: 20mA Maximum Output Voltage: 16V Protection Features: Over Current, Over Temperature, Reverse Polarity

Manufacturer: Microchip Technology
Win Source Part Number: 044760-MIC39102BM-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.41V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 1.24 V to 16 V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 1.24V
Dropout Voltage-Max: 0.63V @ 1A
Operating Supply Current: 20mA
Maximum Output Voltage: 16V
Protection Features: Over Current, Over Temperature, Reverse Polarity

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC39102BM-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC39102BM-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC39102BM-TR
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC39102BM-TR
PMIC - Voltage Regulators - Linear MIC39102BM-TR
IC REG LINEAR POS ADJ 1A 8SOIC

IC REG LINEAR POS ADJ 1A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number MIC39102BM-TR-ND 776-MIC39102BM-TR 044760-MIC39102BM-TR MIC39102BM-TR MIC39102BM-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC39102BM-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tape & Reel (TR) SOIC; Other; 8-SOIC SOIC
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data