Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5207-3.2BM5-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Request a Quote
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5207-3.2BM5-TR is a low-noise linear voltage regulator designed for efficient performance in battery-powered applications. It provides a fixed output voltage of 3.2V with a guaranteed output current of 180mA. The device features an ultra-low dropout voltage, typically 17mV at light loads and 165mV at 150mA, making it suitable for applications requiring high efficiency. With a low quiescent current of 720µA at 100mA output, the MIC5207 is optimized for portable devices. It includes features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. The regulator is available in a compact SOT-23-5 package, making it suitable for space-constrained designs. Typical applications include cellular phones, laptops, and consumer electronics.

Datasheet Summary
Powered by GS/AI

The MIC5207-3.2BM5-TR is a low-noise linear voltage regulator designed for efficient performance in battery-powered applications. It provides a fixed output voltage of 3.2V with a guaranteed output current of 180mA. The device features an ultra-low dropout voltage, typically 17mV at light loads and 165mV at 150mA, making it suitable for applications requiring high efficiency. With a low quiescent current of 720µA at 100mA output, the MIC5207 is optimized for portable devices. It includes features such as current limiting, thermal shutdown, and reversed-battery protection, enhancing its reliability in various applications. The regulator is available in a compact SOT-23-5 package, making it suitable for space-constrained designs. Typical applications include cellular phones, laptops, and consumer electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5207-3.2BM5-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5207-3.2BM5-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5207-3.2BM5-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5207-3.2BM5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5207-3.2BM5-TR
PMIC - Voltage Regulators - Linear MIC5207-3.2BM5-TR
IC REG LINEAR 3.2V 180MA SOT23-5

IC REG LINEAR 3.2V 180MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5207-3.2BM5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5207-3.2BM5-TR
Voltage Regulators - Linear MIC5207-3.2BM5-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 180mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number MIC5207-3.2BM5-TR-ND MIC5207-3.2BM5-TR MIC5207-3.2BM5-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Reverse Voltage Protection; Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6221-PGTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 7139502P - RS Components, Ltd.
Specs
Output Polarity Positive
Package Type SOT89; Other; SOT-89
IQ 0.0020 amps
View Details
Motor Drivers, Controllers - A3968SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers