Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR MIC5201-4.8BS TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076701-MIC5201-4.8B S TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 4.8V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076701-MIC5201-4.8B S TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 4.8V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR - 1076701-MIC5201-4.8BS TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR
1076701-MIC5201-4.8BS TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR 1076701-MIC5201-4.8BS TR
Manufacturer: Microchip Technology Win Source Part Number: 1076701-MIC5201-4.8B S TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223 Maximum Input Voltage: 26V Nominal Output Voltage (Min/Fixed): 4.8V Dropout Voltage-Max: 0.4V @ 200mA Operating Supply Current: 400μA to 2mA Control Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076701-MIC5201-4.8BS TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223
Maximum Input Voltage: 26V
Nominal Output Voltage (Min/Fixed): 4.8V
Dropout Voltage-Max: 0.4V @ 200mA
Operating Supply Current: 400μA to 2mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4.8V 200MA Voltage Regulator IC
776-MIC5201-4.8BS TR
4.8V 200MA Voltage Regulator IC 776-MIC5201-4.8BS TR
IC REG LIN 4.8V 200MA SOT223-3 Product overview: MIC5201-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-4.8BS TR can be used for catalog matching and distributor lookup.

IC REG LIN 4.8V 200MA SOT223-3 Product overview: MIC5201-4.8BS TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5201-4.8BS TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MIC5201-4.8BSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MIC5201-4.8BSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MIC5201-4.8BSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5201-4.8BS TR
PMIC - Voltage Regulators - Linear MIC5201-4.8BS TR
IC REG LIN 4.8V 200MA SOT223-3

IC REG LIN 4.8V 200MA SOT223-3

Supplier's Site Datasheet
Voltage Regulators - Linear - MIC5201-4.8BS TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5201-4.8BS TR
Voltage Regulators - Linear MIC5201-4.8BS TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1076701-MIC5201-4.8BS TR 776-MIC5201-4.8BS TR MIC5201-4.8BSTR-ND MIC5201-4.8BS TR MIC5201-4.8BS TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5201-4.8BS TR 4.8V 200MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; SOT-223 Other; Tape & Reel (TR) Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 1220380 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
LP2951JAN Series of Adjustable Micropower Voltage Regulators - 5962-3870501BPA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CDIP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details