DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"BOX ABS GRY /CL 11.46""L X 9.49""W"
"BOX ABS GRY /CL 5.43""L X 3.66""W"
"BOX ABS GRY /CL 6.46""L X 4.76""W"
"BOX ABS GRY /CL 7.56""L X 4.76""W"
"BOX ABS GRY /CL 7.56""L X 6.46""W"
"BOX ABS GRY /CL 7.6""L X 6.46""W"
"BOX ABS GRY /CL 9.49""L X 7.64""""W"
"BOX ABS GRY/CL 13.43""L X 11.46""W"
"BOX ABS LGT GRY 11.46""L X 9.49""W"
"BOX ABS LGT GRY 13.43""LX11.46""W"
"BOX ABS LGT GRY 2.91""L X 2.91""W"
"BOX ABS LGT GRY 4.567""LX4.567""W"
"BOX ABS LGT GRY 4.57""L X 2.91""W"
"BOX ABS LGT GRY 4.57""L X 4.57""W"
"BOX ABS LGT GRY 6.46""L X 4.76""W"
"BOX ABS LGT GRY 7.56""L X 4.76""W"
"BOX ABS LGT GRY 7.56""L X 6.46""W"
"BOX ABS LGT GRY 7.6""L X 6.46""W"
"BOX ABS LGT GRY 9.49""L X 7.64""""W"
"BOX FIBER 10.63""L X 7.09""W"
"BOX PLAS 13.43""L X 11.46""W"
"BOX PLAS GRY /CL 13.43""LX11.46""W"
"BOX PLAS GRY /CL 5.43""L X 3.66""W"
"BOX PLAS GRY /CL 6.46""L X 4.76""W"
"BOX PLAS GRY /CL 7.56""L X 4.76""W"
"BOX PLAS GRY /CL 7.56""L X 6.46""W"
"BOX PLAS GRY/CL 11.46""L X 9.49""W"
"BOX PLAS GRY/CL 9.49""L X 7.64""""W"
"BOX PLAS LGT GRY 11.46""LX9.49""W"
"BOX PLAS LGT GRY 2.91""L X 2.91""W"
"BOX PLAS LGT GRY 4.57""L X 2.91""W"
"BOX PLAS LGT GRY 5.43""L X 3.66""W"
"BOX PLAS LGT GRY 6.46""L X 4.76""W"
"BOX PLAS LGT GRY 7.56""L X 4.76""W"
"BOX PLAS LGT GRY 7.56""L X 6.46""W"
"BOX PLAS LGT GRY 9.49""LX7.64""""W"
"Box Plastic, ABS Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"
"Box Plastic, ABS Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"
"Box Plastic, ABS Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"
"Box Plastic, ABS Gray Cover Included 3.228"" L x 3.150"" W (81.99mm x 80.01mm) X 2.171"" (55.14mm)"
"Box Plastic, ABS Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.575"" (40.00mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.576"" (40.03mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
"Box Plastic, ABS Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.151"" (80.04mm)"
"Box Plastic, ABS Gray Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"
"Box Plastic, ABS Gray Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 3.352"" (85.14mm)"
"Box Plastic, ABS Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.150"" (80.00mm)"
"Box Plastic, ABS Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.158"" (80.21mm)"
"Box Plastic, ABS Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 2.958"" (75.13mm)"
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.960"" (75.18mm)"
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"
"Box Plastic, ABS Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 2.047"" L x 1.969"" W (52.00mm x 50.00mm) X 1.379"" (35.03mm)"
"Box Plastic, Polycarbonate Gray Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"
"Box Plastic, Polycarbonate Gray Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 3.150"" W (81.99mm x 80.01mm) X 2.171"" (55.14mm)"
"Box Plastic, Polycarbonate Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.575"" (40.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.576"" (40.03mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.151"" (80.04mm)"
"Box Plastic, Polycarbonate Gray Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 2.171"" (55.14mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 3.352"" (85.14mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.150"" (80.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.158"" (80.21mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 2.958"" (75.13mm)"
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.960"" (75.18mm)"
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 10.434"" L x 7.284"" W (265.02mm x 185.01mm) X 3.740"" (95.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.060"" L x 1.986"" W (52.32mm x 50.44mm) X 1.379"" (35.03mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.520"" L x 2.283"" W (64.01mm x 57.99mm) X 1.378"" (35.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.228"" L x 3.150"" W (81.99mm x 80.01mm) X 2.171"" (55.14mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.575"" (40.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 1.576"" (40.03mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 2.559"" W (115.01mm x 65.00mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.766"" L x 4.757"" W (121.06mm x 120.83mm) X 2.362"" (60.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 2.171"" (55.14mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.299"" L x 3.150"" W (159.99mm x 80.01mm) X 3.352"" (85.14mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.346"" L x 3.205"" W (161.20mm x 81.41mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.150"" (80.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 3.158"" (80.21mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.874"" L x 4.724"" W (200.00mm x 119.99mm) X 2.958"" (75.13mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.740"" W (222.00mm x 145.80mm) X 2.960"" (75.18mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.165"" (55.00mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 8.740"" L x 5.748"" W (222.00mm x 146.00mm) X 2.953"" (75.00mm)"
"BOX S STL SILV 15.75""L X 4.76""W"
"BOX STEEL GRAY 11.81""L X 11.81""W"
"BOX STEEL GRAY 11.81""L X 23.62""W"
"BOX STEEL GRAY 11.81""L X 31.5""W"
"BOX STEEL GRAY 11.81""L X 5.91""W"
"BOX STEEL GRAY 11.81""L X 7.87""W"
"BOX STEEL GRAY 15.75""L X 11.81""W"
"BOX STEEL GRAY 15.75""L X 15.75""W"
"BOX STEEL GRAY 15.75""L X 5.91""W"
"BOX STEEL GRAY 15.75""L X 7.87""W"
"BOX STEEL GRAY 19.69""L X 11.81""W"
"BOX STEEL GRAY 19.69""L X 15.75""W"
"BOX STEEL GRAY 19.69""L X 7.87""W"
"BOX STEEL GRAY 23.62""L X 15.75""W"
"BOX STEEL GRAY 31.5""L X 15.75""W"
"BOX STEEL GRAY 5.91""L X 5.91""W"
"BOX STEEL GRAY 7.87""L X 23.62""W"
"BOX STEEL GRAY 7.87""L X 31.5""W"
"BOX STEEL GRAY 7.87""L X 5.91""W"
"BOX STEEL GRAY 7.87""L X 7.87""W"
"ENCLOSURE 29.41""L X 21.1""W"
"ENCLOSURE ALUM 11.81""L X 11.81""W"
"ENCLOSURE ALUM 11.81""L X 15.75""W"
"ENCLOSURE ALUM 15.75""L X 15.75""W"
"ENCLOSURE ALUM 15.75""L X 23.62""W"
"ENCLOSURE ALUM 19.69""L X 19.69""W"
"ENCLOSURE ALUM 23.62""L X 23.62""W"
"ENCLOSURE ALUM 31.5""L X 23.62""W"
"ENCLOSURE GRAY 12.13""L X 10.04""W"
"ENCLOSURE GRAY 16.93""L X 12.99""W"
"ENCLOSURE GRAY 19.69""L X 19.69""W"
"ENCLOSURE GRAY 19.69""L X 29.53""W"
"ENCLOSURE GRAY 20.87""L X 16.93""W"
"ENCLOSURE GRAY 25.47""L X 17.17""W"
"ENCLOSURE GRAY 29.53""L X 19.69""W"
"ENCLOSURE GRAY 29.53""L X 29.53""W"
"ENCLOSURE GRAY 29.53""L X 39.37""W"
"ENCLOSURE GRAY 29.53""L X 49.21""W"
"ENCLOSURE GRAY 33.35""L X 25.04""W"
"ENCLOSURE GRAY 39.37""L X 19.69""W"
"ENCLOSURE GRAY 39.37""L X 29.53""W"
"ENCLOSURE GRAY 39.37""L X 39.37""W"
"ENCLOSURE GRAY 39.37""L X 49.21""W"
"ENCLOSURE GRAY 49.21""L X 19.69""W"
"ENCLOSURE GRAY 49.21""L X 29.53""W"
"ENCLOSURE GRAY 49.21""L X 39.37""W"
"ENCLOSURE GRAY 49.21""L X 49.21""W"
"ENCLOSURE GRAY 59.06""L X 19.69""W"
"ENCLOSURE GRAY 59.06""L X 29.53""W"
"ENCLOSURE GRAY 59.06""L X 39.37""W"
"ENCLOSURE GRAY 59.06""L X 49.21""W"
"ENCLOSURE GRAY 78.74""L X 29.53""W"
"ENCLOSURE S STL 11.81""L X 7.87""W"
"ENCLOSURE S STL 11.81""L X 9.84""W"
"ENCLOSURE S STL 11.81""LX11.81""W"
"ENCLOSURE S STL 15.75""LX11.81""W"
"ENCLOSURE S STL 15.75""LX15.75""W"
"ENCLOSURE S STL 15.75""LX23.62""W"
"ENCLOSURE S STL 19.69""LX15.75""W"
"ENCLOSURE S STL 23.62""LX15.75""W"
"ENCLOSURE S STL 23.62""LX23.62""W"
"ENCLOSURE S STL 27.56""LX19.69""W"
"ENCLOSURE S STL 31.5""L X 23.62""W"
"ENCLOSURE S STL 31.5""L X 31.5""W"
"ENCLOSURE S STL 39.37""L X 31.5""W"
"ENCLOSURE S STL 47.24""L X 31.5""W"
"ENCLOSURE S STL 47.24""LX39.37""W"
"ENCLOSURE S STL 70.87""L X 31.5""W"
"ENCLOSURE S STL 70.87""LX23.62""W"
"ENCLOSURE S STL 78.74""L X 31.5""W"
"ENCLOSURE S STL 78.74""LX23.62""W"
"ENCLOSURE STEEL 11.81""L X 7.87""W"
"ENCLOSURE STEEL 11.81""L X 9.84""W"
"ENCLOSURE STEEL 15.75""L X 31.5""W"
"ENCLOSURE STEEL 23.62""L X 31.5""W"
"ENCLOSURE STEEL 31.5""L X 23.62""W"
"ENCLOSURE STEEL 31.5""L X 31.5""W"
"ENCLOSURE STEEL 31.5""L X 39.37""W"
"ENCLOSURE STEEL 39.37""L X 31.5""W"
"ENCLOSURE STEEL 47.24""L X 31.5""W"
"ENCLOSURE STEEL 9.84""L X 11.81""W"
"ENCLOSURE STEEL 9.84""L X 15.75""W"
"ENCLOSURE STEEL 9.84""L X 19.69""W"
"ENCLOSURE STL 11.81""L X 11.81""W"
"ENCLOSURE STL 11.81""L X 15.75""W"
"ENCLOSURE STL 11.81""L X 19.69""W"
"ENCLOSURE STL 11.81""L X 23.62""W"
"ENCLOSURE STL 15.75""L X 11.81""W"
"ENCLOSURE STL 15.75""L X 15.75""W"
"ENCLOSURE STL 15.75""L X 23.62""W"
"ENCLOSURE STL 19.69""L X 11.81""W"
"ENCLOSURE STL 19.69""L X 15.75""W"
"ENCLOSURE STL 19.69""L X 19.69""W"
"ENCLOSURE STL 23.62""L X 15.75""W"
"ENCLOSURE STL 23.62""L X 19.69""W"
"ENCLOSURE STL 23.62""L X 23.62""W"
"ENCLOSURE STL 23.62""L X 31.5""W"
"ENCLOSURE STL 27.56""L X 19.69""W"
"ENCLOSURE STL 31.5""L X 23.62""W"
"ENCLOSURE STL 31.5""L X 31.5""W"
"ENCLOSURE STL 39.37""L X 23.62""W"
"ENCLOSURE STL 39.37""L X 39.37""W"
"ENCLOSURE STL 47.24""L X 23.62""W"
"ENCLOSURE STL 47.24""L X 39.37""W"
"ENCLOSURE STL 7.87""L X 5.91""W"
CRN 800X600X400 ONE GLAZED DOOR
CRN 800X600X400 ONE PLAIN DOOR
NON-METALLIC ELECTRICAL ENCLOSUR
X

<< Prev Next >>