Schneider Electric Wall Boxes NSYSBM20408

Description
Schneider Electric NSYSBM20408 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM20408 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839278
Wall Boxes 7839278
Schneider Electric NSYSBM20408 Wall Box

Schneider Electric NSYSBM20408 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM20408-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 15.75""L X 7.87""W"

"BOX STEEL GRAY 15.75""L X 7.87""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 200X400X80Mm; Enclosure Type Schneider Electric - 66AH6721 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X400X80Mm; Enclosure Type Schneider Electric
66AH6721
Enclosure, Steel, Grey, 200X400X80Mm; Enclosure Type Schneider Electric 66AH6721
ENCLOSURE, STEEL, GREY, 200X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839278 4008-NSYSBM20408-ND 66AH6721
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 200X400X80Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1325360 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1401AA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers