"Box Plastic, Polycarbonate Gray Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
Electrical Enclosures 4.53 x 3.54 x 3.15 POLYCARBONATE LT GRY
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1882-ND | PN-1328-MB | 40T8057 |
| Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate | |
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |