Schneider Electric Boxes NSYS3DB3515

Description
"ENCLOSURE STL 11.81""L X 19.69""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 19.69""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DB3515-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 19.69""W"

"ENCLOSURE STL 11.81""L X 19.69""W"

Buy Now Datasheet
Wall Boxes - 2200144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2200144
Wall Boxes 2200144
Spacial S3DB H300xW500xD150. IP66, IK10,

Spacial S3DB H300xW500xD150. IP66, IK10,

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DB3515-ND 2200144
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC765C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 36 inch (914 mm)
View Details