Schneider Electric Boxes NSYS3X4320

Description
"ENCLOSURE S STL 15.75""LX11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE S STL 15.75""LX11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3X4320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 15.75""LX11.81""W"

"ENCLOSURE S STL 15.75""LX11.81""W"

Buy Now Datasheet
Wall Boxes - 1864940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1864940
Wall Boxes 1864940
Schneider Electric NSYS3X4320 Wall Box

Schneider Electric NSYS3X4320 Wall Box

Supplier's Site
Cabinet, S/s, 400X300X200Mm; Enclosure Type Schneider Electric - 67AH3142 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, S/s, 400X300X200Mm; Enclosure Type Schneider Electric
67AH3142
Cabinet, S/s, 400X300X200Mm; Enclosure Type Schneider Electric 67AH3142
CABINET, S/S, 400X300X200MM; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Unfinished; NEMA RoHS Compliant: Yes

CABINET, S/S, 400X300X200MM; Enclosure Type:Wall Mount; Enclosure Material:Stainless Steel; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Unfinished; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3X4320-ND 1864940 67AH3142
Product Name Boxes Wall Boxes Cabinet, S/s, 400X300X200Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel - Stainless Steel - Stainless; 304 stainless steel Steel - Stainless; Stainless Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details