Schneider Electric Wall Boxes NSYTBP19128

Description
Schneider Electric NSYTBP19128 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYTBP19128 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199866 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199866
Wall Boxes 2199866
Schneider Electric NSYTBP19128 Wall Box

Schneider Electric NSYTBP19128 Wall Box

Supplier's Site
Boxes - 4008-NSYTBP19128-ND - DigiKey
Thief River Falls, MN, United States
"BOX PLAS LGT GRY 7.56""L X 4.76""W"

"BOX PLAS LGT GRY 7.56""L X 4.76""W"

Buy Now Datasheet
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric - 66AH6738 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric
66AH6738
Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric 66AH6738
INDUSTRIAL BOX, WALL MOUNT, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:192mm; External Width - Metric:121mm; External Depth - Metric:87mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:192mm; External Width - Metric:121mm; External Depth - Metric:87mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2199866 4008-NSYTBP19128-ND 66AH6738
Product Name Wall Boxes Boxes Industrial Box, Wall Mount, Pc, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Depth 3.43 inch (87 mm) 3.43 inch (87 mm)
Material Polycarbonate; Polycarbonate Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-402 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
5 suppliers
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details
System enclosure - 850-819/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details