The Industrial Box, Wall Mount, ABS, Grey (part number 66AH6766) is designed for multi-purpose applications and features a one-piece molded body made of ABS material. It has external dimensions of 341 mm in height, 291 mm in width, and 128 mm in depth, with internal dimensions of 325 mm height, 275 mm width, and 120 mm depth. The enclosure is wall-mounted and includes a low plain cover secured by captive plastic screws. This product offers an IP66 rating, ensuring protection against dust and water ingress, and conforms to NEMA 4X standards. It also has an IK07 impact protection rating, making it suitable for environments where physical impacts may occur. The box can operate in ambient temperatures ranging from -25 °C to 60 °C and has a fire resistance rating of 650 °C. The product is compliant with RoHS regulations and does not require specific recycling operations at the end of its life. It comes with an 18-month warranty.
Schneider Electric NSYTBS342912
"BOX ABS LGT GRY 13.43""LX11.46""W"
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:341mm; External Width - Metric:291mm; External Depth - Metric:128mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2223912 | 4008-NSYTBS342912-ND | 66AH6766 |
| Product Name | General Purpose Enclosures | Boxes | Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric |
| Length | 5.04 inch (128 mm) | 13.43 inch (341 mm) | |
| Width | 11.46 inch (291 mm) | 11.46 inch (291 mm) | |
| Depth | 13.43 inch (341 mm) | 5.04 inch (128 mm) | |
| Material | Polycarbonate; ABS; ABS | ABS | ABS; ABS |