"Box Plastic, Polycarbonate Gray Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
Enclosures, Boxes, Racks Boxes, Plastic
Electrical Enclosures 6.30 x 3.15 x 3.35 LIGHT GRAY
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
IP65 NEMA 4X Box with Mounting Brackets
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2161-ND | PN-1333-MB | PN-1333-MB | 48X9633 | PN-1333-MB |
| Product Name | Boxes | Enclosures, Boxes, Racks Boxes, Plastic | Electrical Enclosures | Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries | BUDI Wall Mount |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Polycarbonate | Polycarbonate; Polycarbonate | |||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures | ||
| Features | Flame Retardant | RoHS Compliant | |||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |