BUD INDUSTRIES, INC. Boxes PN-1331-MB

Description
"Box Plastic, Polycarbonate Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2155-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 3.283"" L x 3.196"" W (83.39mm x 81.18mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
BUDI Wall Mount - PN-1331-MB - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1331-MB
BUDI Wall Mount PN-1331-MB
IP65 NEMA 4X Box with Mounting Brackets

IP65 NEMA 4X Box with Mounting Brackets

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1331-MB
Electrical Enclosures PN-1331-MB
Electrical Enclosures 3.23 x 3.15 x 2.17in Light Gray

Electrical Enclosures 3.23 x 3.15 x 2.17in Light Gray

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9627 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9627
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9627
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:109.4mm; External Width - Metric:83.4mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:109.4mm; External Width - Metric:83.4mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2155-ND PN-1331-MB PN-1331-MB 48X9627
Product Name Boxes BUDI Wall Mount Electrical Enclosures Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details