BUD INDUSTRIES, INC. Boxes PN-1333-CMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2159-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 6.387"" L x 3.246"" W (162.23mm x 82.45mm) X 3.346"" (85.00mm)"

Buy Now Datasheet
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries - 48X9631 - Newark, An Avnet Company
Chicago, IL, United States
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries
48X9631
Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries 48X9631
BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:190.4mm; External Width - Metric:82.4mm; External Depth - Metric:85mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

BOX ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:190.4mm; External Width - Metric:82.4mm; External Depth - Metric:85mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1333-CMB
Electrical Enclosures PN-1333-CMB
Electrical Enclosures 6.30 x 3.15 x 3.35 CLEAR COVER

Electrical Enclosures 6.30 x 3.15 x 3.35 CLEAR COVER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2159-ND 48X9631 PN-1333-CMB
Product Name Boxes Box Enclosure, Polycarbonate, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2580 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.12 inch (130 mm)
Depth 6.89 inch (175 mm)
View Details
TG Series Enclosures - 201-007-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.38 inch (162 mm)
View Details
2 suppliers