Schneider Electric Boxes NSYS3D12830P

Description
"ENCLOSURE STEEL 47.24""L X 31.5""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 47.24""L X 31.5""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D12830P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 47.24""L X 31.5""W"

"ENCLOSURE STEEL 47.24""L X 31.5""W"

Buy Now Datasheet
Enclosure, Ip66, 1200X800X300Mm; Enclosure Type Schneider Electric - 67AH3119 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 1200X800X300Mm; Enclosure Type Schneider Electric
67AH3119
Enclosure, Ip66, 1200X800X300Mm; Enclosure Type Schneider Electric 67AH3119
ENCLOSURE, IP66, 1200X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 1200X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.2m; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D12830P-ND 67AH3119
Product Name Boxes Enclosure, Ip66, 1200X800X300Mm; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-819/002-002 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 11.61 inch (295 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Interlinking block - CPX-GE-EV-Z - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details