Schneider Electric Boxes NSYSBM20308

Description
"BOX STEEL GRAY 11.81""L X 7.87""W"
Request a Quote Datasheet
Description
"BOX STEEL GRAY 11.81""L X 7.87""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSBM20308-ND - DigiKey
Thief River Falls, MN, United States
"BOX STEEL GRAY 11.81""L X 7.87""W"

"BOX STEEL GRAY 11.81""L X 7.87""W"

Buy Now Datasheet
Wall Boxes - 7839274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839274
Wall Boxes 7839274
Schneider Electric NSYSBM20308 Wall Box

Schneider Electric NSYSBM20308 Wall Box

Supplier's Site
Enclosure, Steel, Grey, 200X300X80Mm; Enclosure Type Schneider Electric - 66AH6719 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 200X300X80Mm; Enclosure Type Schneider Electric
66AH6719
Enclosure, Steel, Grey, 200X300X80Mm; Enclosure Type Schneider Electric 66AH6719
ENCLOSURE, STEEL, GREY, 200X300X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 200X300X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:300mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSBM20308-ND 7839274 66AH6719
Product Name Boxes Wall Boxes Enclosure, Steel, Grey, 200X300X80Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Ingress Protection(IP) Rating Against Moisture 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-906 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers