BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1326-DG

Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Dark gray ABS body and cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1326-DG
Plastic Boxes, NEMA 4x PN-1326-DG
Dark gray ABS body and cover, UL94V-2 flammability rating

Dark gray ABS body and cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1326-DG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"

"Box Plastic, ABS Gray Cover Included 7.677"" L x 3.149"" W (195.00mm x 79.98mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries - 66F3903 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries
66F3903
Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries 66F3903
ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:195.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PLASTIC, GRAY; Enclosure Type:Junction Box; Enclosure Material:ABS; External Height - Metric:195.1mm; External Width - Metric:80mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
NEMA 4X SEALED ABS ENCLOSURE,DK.GRAY COVER AND BODY, 7.68 x 3.15 x 2.17in - 70147669 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED ABS ENCLOSURE,DK.GRAY COVER AND BODY, 7.68 x 3.15 x 2.17in
70147669
NEMA 4X SEALED ABS ENCLOSURE,DK.GRAY COVER AND BODY, 7.68 x 3.15 x 2.17in 70147669
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1326-DG
Electrical Enclosures PN-1326-DG
Electrical Enclosures NEMA Box, Solid, ABS 7.68 x 3.15 x 1.78"

Electrical Enclosures NEMA Box, Solid, ABS 7.68 x 3.15 x 1.78"

Buy Now Datasheet

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1326-DG PN-1326-DG-ND 66F3903 70147669 PN-1326-DG
Product Name Plastic Boxes, NEMA 4x Boxes Enclosure, Junction Box, Plastic, Gray; Enclosure Type Bud Industries NEMA 4X SEALED ABS ENCLOSURE,DK.GRAY COVER AND BODY, 7.68 x 3.15 x 2.17in Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 7.68 inch (195 mm) 7.68 inch (195 mm) 7.68 inch (195 mm) 7.68 inch (195 mm)
Width 3.15 inch (80.01 mm) 3.15 inch (80 mm) 3.15 inch (80.01 mm) 3.15 inch (80.1 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55 mm) 2.17 inch (55.12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Handheld, Abs, Black/red; Enclosure Type Takachi - 38AC2565 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 3.11 inch (79 mm)
Depth 4.96 inch (126 mm)
View Details
TK Series Enclosures - 121-406 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers