Schneider Electric General Purpose Enclosures NSYTBS241912HT

Description
ABS box IP66 IK07 RAL7035 Int.H225W175D1
Request a Quote Datasheet
Description
ABS box IP66 IK07 RAL7035 Int.H225W175D1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2200249 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2200249
General Purpose Enclosures 2200249
ABS box IP66 IK07 RAL7035 Int.H225W175D1

ABS box IP66 IK07 RAL7035 Int.H225W175D1

Supplier's Site
Boxes - 4008-NSYTBS241912HT-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS GRY /CL 9.49""L X 7.64""""W"

"BOX ABS GRY /CL 9.49""L X 7.64""""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2200249 4008-NSYTBS241912HT-ND
Product Name General Purpose Enclosures Boxes
Width 7.64 inch (194 mm)
Depth 9.49 inch (241 mm)
Material Polycarbonate; ABS; ABS ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Polyester Enclosures - polyDOOR - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.51 to 12.59 inch (140 to 320 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682168 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details