BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1330

Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1330
Plastic Boxes, NEMA 4x PN-1330
Light gray polycarbonate body & cover, UL94V-2 flammability rating

Light gray polycarbonate body & cover, UL94V-2 flammability rating

Supplier's Site
Boxes - PN-1330-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 2.047"" L x 1.969"" W (52.00mm x 50.00mm) X 1.379"" (35.03mm)"

"Box Plastic, Polycarbonate Gray Cover Included 2.047"" L x 1.969"" W (52.00mm x 50.00mm) X 1.379"" (35.03mm)"

Buy Now Datasheet
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 2.05
Fort Worth, TX, USA
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 2.05" X 1.97" X 1.38"
70148397
ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 2.05" X 1.97" X 1.38" 70148397
NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

NEMA 4X Enclosures, Neoprene Gasket Material, High Impact ABS, Polycarbonate Body Material
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1330
Electrical Enclosures PN-1330
Electrical Enclosures Box, Solid, Polycarb NEMA 2.05x1.971.38"

Electrical Enclosures Box, Solid, Polycarb NEMA 2.05x1.971.38"

Buy Now Datasheet
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 52F6534 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
52F6534
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 52F6534
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:52.1mm; External Width - Metric:50mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:52.1mm; External Width - Metric:50mm; External Depth - Metric:35mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1330 PN-1330-ND 70148397 PN-1330 52F6534
Product Name Plastic Boxes, NEMA 4x Boxes ENCLOSURE, LIGHT GRAY POLYCARBONATE BODY AND COVER, 2.05" X 1.97" X 1.38" Electrical Enclosures Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 2.05 inch (52.07 mm) 2.05 inch (51.99 mm) 2.05 inch (52.07 mm) 2.05 inch (52.1 mm)
Width 1.97 inch (50.04 mm) 1.97 inch (50.01 mm) 1.97 inch (50.04 mm) 1.97 inch (50 mm)
Depth 1.38 inch (35.05 mm) 1.38 inch (35.05 mm) 1.38 inch (35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details