"BOX STEEL GRAY 7.87""L X 7.87""W"
Schneider Electric NSYSBM20208 Wall Box
ENCLOSURE, STEEL, GREY, 200X200X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:200mm; External Width - Metric:200mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYSBM20208-ND | 7839271 | 66AH6717 |
| Product Name | Boxes | Wall Boxes | Enclosure, Steel, Grey, 200X200X80Mm; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Material | Steel | Steel; Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 | 6 |