Schneider Electric Boxes NSYS3D5420

Description
"ENCLOSURE STL 19.69""L X 15.75""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 19.69""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D5420-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 15.75""W"

"ENCLOSURE STL 19.69""L X 15.75""W"

Buy Now Datasheet
Wall Boxes - 2199760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199760
Wall Boxes 2199760
Schneider Electric NSYS3D5420 Enclosure

Schneider Electric NSYS3D5420 Enclosure

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D5420-ND 2199760
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 9.06 inch (230 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details