Schneider Electric Wall Boxes NSYS3X3215

Description
Schneider Electric NSYS3X3215 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X3215 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 6881656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
6881656
Wall Boxes 6881656
Schneider Electric NSYS3X3215 Wall Box

Schneider Electric NSYS3X3215 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X3215-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 11.81""L X 7.87""W"

"ENCLOSURE S STL 11.81""L X 7.87""W"

Buy Now Datasheet
Cabinet, S/s, 300X200X150Mm; Enclosure Type Schneider Electric - 67AH3139 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, S/s, 300X200X150Mm; Enclosure Type Schneider Electric
67AH3139
Cabinet, S/s, 300X200X150Mm; Enclosure Type Schneider Electric 67AH3139
CABINET, S/S, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

CABINET, S/S, 300X200X150MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:150mm; IP Rating:IP66; Body Colour:Unfinished; NEMARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 6881656 4008-NSYS3X3215-ND 67AH3139
Product Name Wall Boxes Boxes Cabinet, S/s, 300X200X150Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 7.87 inch (200 mm) 7.87 inch (200 mm)
Depth 5.91 inch (150 mm) 5.91 inch (150 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details