Schneider Electric Boxes NSYTBS342916H

Description
"BOX ABS LGT GRY 13.43""LX11.46""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 13.43""LX11.46""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYTBS342916H-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 13.43""LX11.46""W"

"BOX ABS LGT GRY 13.43""LX11.46""W"

Buy Now Datasheet
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric - 66AH6767 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
66AH6767
Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric 66AH6767
INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:341mm; External Width - Metric:291mm; External Depth - Metric:168mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

INDUSTRIAL BOX, WALL MOUNT, ABS, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:341mm; External Width - Metric:291mm; External Depth - Metric:168mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYTBS342916H-ND 66AH6767
Product Name Boxes Industrial Box, Wall Mount, Abs, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material ABS ABS; ABS
NEMA Rating NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Interlinking block - CPX-M-GE-EV-S-PP-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details