BUD INDUSTRIES, INC. Plastic Boxes, NEMA 4x PN-1323-C

Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet
Description
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Boxes, NEMA 4x
PN-1323-C
Plastic Boxes, NEMA 4x PN-1323-C
Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Light gray polycarbonate body & clear cover, UL94V-2 flammability rating

Supplier's Site
Boxes - 377-1120-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1323-C
Electrical Enclosures PN-1323-C
Electrical Enclosures Box, Clear, Polycarb NEMA 4.53x3.54x2.17"

Electrical Enclosures Box, Clear, Polycarb NEMA 4.53x3.54x2.17"

Buy Now Datasheet
NEMA 4X SEALED POLYCAR.ENCLOSURE,LT.GRAY BODY,CLEAR COVER,4.53L X 3.54W X 2.17H - 70148309 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA 4X SEALED POLYCAR.ENCLOSURE,LT.GRAY BODY,CLEAR COVER,4.53L X 3.54W X 2.17H
70148309
NEMA 4X SEALED POLYCAR.ENCLOSURE,LT.GRAY BODY,CLEAR COVER,4.53L X 3.54W X 2.17H 70148309
Polycarbonate Body, Light Gray Body, Enclosures These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions: Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts Internal Guide Slots for Mounting PCB Assemblies Vertically Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C ABS Material Has an Operating Temperature of –20°C to +80°C

Polycarbonate Body, Light Gray Body, Enclosures
These polycarbonate and high-impact ABS molded enclosures meet NEMA 4X specifications and are ideal for use in the electrical and electronic industries. Available in three different versions:

  • Designed to IP 65 of IEC 529 and NEMA 1, 2, 4, 4x, 12, and 13 Specifications
  • Cover Attaching Screws Are Outside the Sealing Area, Preventing Ingress of Moisture and Dust
  • Internal Bosses Allow Mounting of PCBs Horizontally or for Connection of Terminals, Etc., into Threaded Brass Inserts
  • Internal Guide Slots for Mounting PCB Assemblies Vertically
  • Cover Screws Are M-4 Stainless Steel, Non-Magnetic and Fasten into Threaded Brass Inserts
  • The Polycarbonate Material Has an Operating Temperature of –40°C to +100°C
  • ABS Material Has an Operating Temperature of –20°C to +80°C
Supplier's Site
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries - 95F6388 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
95F6388
Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries 95F6388
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:115.1mm; External Width - Metric:90mm; External Depth - Metric:55mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PN-1323-C 377-1120-ND PN-1323-C 70148309 95F6388
Product Name Plastic Boxes, NEMA 4x Boxes Electrical Enclosures NEMA 4X SEALED POLYCAR.ENCLOSURE,LT.GRAY BODY,CLEAR COVER,4.53L X 3.54W X 2.17H Enclosure Junction Box Polycarbonate Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures; Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 4.53 inch (115 mm) 4.53 inch (115 mm) 4.53 inch (115 mm) 4.53 inch (115 mm)
Width 3.54 inch (89.92 mm) 3.54 inch (90 mm) 3.54 inch (89.99 mm) 3.54 inch (90 mm)
Depth 2.17 inch (55.12 mm) 2.17 inch (55.12 mm) 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2124 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
TG Series Enclosures - 101-013-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 11.89 inch (302 mm)
View Details