Schneider Electric Wall Boxes NSYSBM15208

Description
Schneider Electric NSYSBM15208 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYSBM15208 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7839265 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7839265
Wall Boxes 7839265
Schneider Electric NSYSBM15208 Wall Box

Schneider Electric NSYSBM15208 Wall Box

Supplier's Site
Boxes - 4008-NSYSBM15208-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 7.87""L X 5.91""W"

"ENCLOSURE STL 7.87""L X 5.91""W"

Buy Now Datasheet
Enclosure, Steel, Grey, 150X200X80Mm; Enclosure Type Schneider Electric - 66AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 150X200X80Mm; Enclosure Type Schneider Electric
66AH6712
Enclosure, Steel, Grey, 150X200X80Mm; Enclosure Type Schneider Electric 66AH6712
ENCLOSURE, STEEL, GREY, 150X200X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 150X200X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:200mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7839265 4008-NSYSBM15208-ND 66AH6712
Product Name Wall Boxes Boxes Enclosure, Steel, Grey, 150X200X80Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 7.87 inch (200 mm) 7.87 inch (200 mm)
Depth 3.15 inch (80 mm) 3.15 inch (80 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details