Schneider Electric Wall Boxes NSYS3X8625

Description
Schneider Electric NSYS3X8625 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3X8625 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 1865016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
1865016
Wall Boxes 1865016
Schneider Electric NSYS3X8625 Wall Box

Schneider Electric NSYS3X8625 Wall Box

Supplier's Site
Boxes - 4008-NSYS3X8625-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE S STL 31.5""L X 23.62""W"

"ENCLOSURE S STL 31.5""L X 23.62""W"

Buy Now Datasheet
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric - 38AJ4198 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
38AJ4198
Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric 38AJ4198
ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

ENCLOSURE, GREY, STEEL, WALL MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1865016 4008-NSYS3X8625-ND 38AJ4198
Product Name Wall Boxes Boxes Enclosure, Grey, Steel, Wall Mount Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 23.62 inch (600 mm)
Depth 9.84 inch (250 mm)
Material Steel - Stainless; 304 stainless steel Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2319 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 9.45 inch (240 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details