Schneider Electric Wall Boxes NSYS3D6830P

Description
Schneider Electric NSYS3D6830P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D6830P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2362937 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2362937
Wall Boxes 2362937
Schneider Electric NSYS3D6830P Wall Box

Schneider Electric NSYS3D6830P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D6830P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 23.62""L X 31.5""W"

"ENCLOSURE STEEL 23.62""L X 31.5""W"

Buy Now Datasheet
Enclosure, Ip66, 600X800X300Mm; Enclosure Type Schneider Electric - 67AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 600X800X300Mm; Enclosure Type Schneider Electric
67AH3135
Enclosure, Ip66, 600X800X300Mm; Enclosure Type Schneider Electric 67AH3135
ENCLOSURE, IP66, 600X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 600X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2362937 4008-NSYS3D6830P-ND 67AH3135
Product Name Wall Boxes Boxes Enclosure, Ip66, 600X800X300Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Depth 11.81 inch (300 mm) 11.81 inch (300 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 2068776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418E8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 20 inch (508 mm)
View Details
3 suppliers