Schneider Electric Wall Boxes NSYS3D8825

Description
Schneider Electric NSYS3D8825 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D8825 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2199524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2199524
Wall Boxes 2199524
Schneider Electric NSYS3D8825 Wall Box

Schneider Electric NSYS3D8825 Wall Box

Supplier's Site
Boxes - 4008-NSYS3D8825-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 31.5""L X 31.5""W"

"ENCLOSURE STEEL 31.5""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2199524 4008-NSYS3D8825-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers
TK Series Enclosures - 127-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers