Schneider Electric Wall Boxes NSYS3D6630T

Description
Schneider Electric NSYS3D6630T Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D6630T Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2362936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2362936
Wall Boxes 2362936
Schneider Electric NSYS3D6630T Wall Box

Schneider Electric NSYS3D6630T Wall Box

Supplier's Site
Boxes - 4008-NSYS3D6630T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 23.62""L X 23.62""W"

"ENCLOSURE STL 23.62""L X 23.62""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2362936 4008-NSYS3D6630T-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 11.81 inch (300 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluCLIC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.11 to 7.87 inch (130 to 200 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details