Schneider Electric Wall Boxes NSYS3D5425T

Description
Schneider Electric NSYS3D5425T Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5425T Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2201535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2201535
Wall Boxes 2201535
Schneider Electric NSYS3D5425T Wall Box

Schneider Electric NSYS3D5425T Wall Box

Supplier's Site
Boxes - 4008-NSYS3D5425T-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 15.75""W"

"ENCLOSURE STL 19.69""L X 15.75""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2201535 4008-NSYS3D5425T-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Depth 9.84 inch (250 mm)
Material Steel; Steel Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details