Schneider Electric Wall Boxes NSYS3D4420P

Description
Schneider Electric NSYS3D4420P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D4420P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018411
Wall Boxes 7018411
Schneider Electric NSYS3D4420P Wall Box

Schneider Electric NSYS3D4420P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D4420P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 15.75""L X 15.75""W"

"ENCLOSURE STL 15.75""L X 15.75""W"

Buy Now Datasheet
Enclosure, Ip66, 400X400X200Mm; Enclosure Type Schneider Electric - 67AH3126 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 400X400X200Mm; Enclosure Type Schneider Electric
67AH3126
Enclosure, Ip66, 400X400X200Mm; Enclosure Type Schneider Electric 67AH3126
ENCLOSURE, IP66, 400X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 400X400X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site
S3D H400Xw400Xd200+Plain Chassis Rohs Compliant Schneider Electric - 53X2636 - Newark, An Avnet Company
Chicago, IL, United States
S3D H400Xw400Xd200+Plain Chassis Rohs Compliant Schneider Electric
53X2636
S3D H400Xw400Xd200+Plain Chassis Rohs Compliant Schneider Electric 53X2636
S3D H400XW400XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

S3D H400XW400XD200+PLAIN CHASSIS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7018411 4008-NSYS3D4420P-ND 67AH3126 53X2636
Product Name Wall Boxes Boxes Enclosure, Ip66, 400X400X200Mm; Enclosure Type Schneider Electric S3D H400Xw400Xd200+Plain Chassis Rohs Compliant Schneider Electric
Type Junction Box Junction Box
Width 15.75 inch (400 mm) 15.75 inch (400 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228925 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.89 inch (175 mm)
Width 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details