Schneider Electric NSYS3DB4815 Enclosure
"ENCLOSURE STEEL 15.75""L X 31.5""W"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2199768 | 4008-NSYS3DB4815-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 31.5 inch (800 mm) | |
| Depth | 5.91 inch (150 mm) | |
| Material | Steel; Steel | Steel |