DigiKey Datasheets for NEMA and IP Enclosures

NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"
"Box Fiberglass/Polyester Gray Hinged Door, Lid 13.740"" L x 11.940"" W (349.00mm x 303.28mm) X 6.470"" (164.34mm)"
"Box Fiberglass/Polyester Gray Hinged Door, Lid 15.790"" L x 13.890"" W (401.07mm x 352.81mm) X 6.470"" (164.34mm)"
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 10.315"" L x 7.165"" W (262.00mm x 181.99mm) X 3.543"" (90.00mm)"
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)"
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)"
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)"
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)"
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 1.181"" (30.00mm)"
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 3.150"" (80.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.01mm) X 1.969"" (50.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.01mm) X 2.953"" (75.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.582"" W (202.01mm x 141.78mm) X 2.165"" (55.00mm)"
"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.591"" W (202.01mm x 142.01mm) X 3.150"" (80.00mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 4.000"" W (254.00mm x 101.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 3.560"" L x 3.060"" W (90.42mm x 77.72mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 3.500"" W (101.60mm x 88.90mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 5.440"" L x 3.060"" W (138.18mm x 77.72mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 3.000"" W (152.40mm x 76.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 7.310"" L x 3.060"" W (185.67mm x 77.72mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Cover Included 9.190"" L x 3.060"" W (233.43mm x 77.72mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 10.000"" W (254.00mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 4.000"" W (254.00mm x 101.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.500"" L x 8.500"" W (266.70mm x 215.90mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 10.690"" L x 6.810"" W (271.53mm x 172.97mm) X 4.250"" (107.95mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 5.000"" (127.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 10.000"" W (304.80mm x 254.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 12.000"" W (304.80mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.000"" L x 6.000"" W (304.80mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 12.500"" L x 10.500"" W (317.50mm x 266.70mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 8.000"" W (355.60mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 14.500"" L x 12.500"" W (368.30mm x 317.50mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 10.000"" W (406.40mm x 254.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 14.000"" W (406.40mm x 355.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 16.000"" W (406.40mm x 406.40mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 18.500"" L x 14.500"" W (469.90mm x 368.30mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 12.000"" W (508.00mm x 304.80mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 16.000"" W (508.00mm x 406.40mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 22.500"" L x 18.500"" W (571.50mm x 469.90mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 16.000"" W (609.60mm x 406.40mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 12.000"" (304.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 20.000"" W (609.60mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 26.500"" L x 22.500"" W (673.10mm x 571.50mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 7.000"" (177.80mm)"
"Box Metal, Steel Gray Hinged Door, Lid 30.000"" L x 20.000"" W (762.00mm x 508.00mm) X 9.000"" (228.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 3.500"" W (101.60mm x 88.90mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.000"" W (152.40mm x 76.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 3.000"" (76.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 8.000"" (203.20mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 4.000"" (101.60mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.810"" L x 5.310"" W (223.77mm x 134.87mm) X 4.250"" (107.95mm)"
"Box Metal, Steel Gray Hinged Door, Lid 8.810"" L x 6.810"" W (223.77mm x 172.97mm) X 4.250"" (107.95mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 6.970"" L x 2.400"" W (177.04mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Almond Hand Held, Split Sides and End Panel(s) 7.200"" L x 3.650"" W (182.88mm x 92.71mm) X 1.260"" (32.00mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 6.970"" L x 2.400"" W (177.04mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Black Hand Held, Split Sides and End Panel(s) 7.200"" L x 3.650"" W (182.88mm x 92.71mm) X 1.260"" (32.00mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 4.940"" L x 2.750"" W (125.48mm x 69.85mm) X 1.280"" (32.51mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 6.970"" L x 2.400"" W (177.04mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 7.200"" L x 3.650"" W (182.88mm x 92.71mm) X 1.260"" (32.00mm)"
"Box Plastic, ABS Translucent - Blue Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Translucent - Blue Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Translucent - Gray Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Translucent - Gray Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Translucent - Green Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Translucent - Green Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS Translucent - Red Hand Held, Split Sides and End Panel(s) 2.800"" L x 2.200"" W (71.12mm x 55.88mm) X 0.710"" (18.03mm)"
"Box Plastic, ABS Translucent - Red Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, ABS, EMI Black Hand Held, Split Sides and End Panel(s) 4.150"" L x 2.400"" W (105.41mm x 60.96mm) X 0.850"" (21.59mm)"
"Box Plastic, Polycarbonate Black Cover Included 4.626"" L x 4.626"" W (117.50mm x 117.50mm) X 2.354"" (59.80mm)"
"Box Plastic, Polycarbonate Black Cover Included 5.500"" L x 3.500"" W (139.70mm x 88.90mm) X 1.620"" (41.15mm)"
"Box Plastic, Polycarbonate Black Cover Included 6.620"" L x 4.680"" W (168.15mm x 118.87mm) X 2.370"" (60.20mm)"
"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.710"" L x 10.210"" W (297.43mm x 259.33mm) X 7.460"" (189.48mm)"
"Box Plastic, Polycarbonate Clear Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
"Box Plastic, Polycarbonate Clear, Gray Cover/Door Hinged Door, Lid 11.710"" L x 10.210"" W (297.43mm x 259.33mm) X 7.460"" (189.48mm)"
"Box Plastic, Polycarbonate Clear, Gray Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
"Box Plastic, Polycarbonate Gray Cover Included 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
"Box Plastic, Polycarbonate Gray Cover Included 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 7.460"" (189.48mm)"
"Box Plastic, Polycarbonate Gray Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"
"Box Plastic, Polycarbonate Gray Cover Included 9.710"" L x 8.230"" W (246.63mm x 209.04mm) X 4.330"" (109.98mm)"
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 11.710"" L x 10.210"" W (297.43mm x 259.33mm) X 7.460"" (189.48mm)"
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 11.710"" L x 9.980"" W (297.43mm x 253.49mm) X 7.460"" (189.48mm)"
"Box Plastic, Polycarbonate Gray Hinged Door, Lid 11.750"" L x 9.980"" W (298.45mm x 253.49mm) X 5.460"" (138.68mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 9.710"" L x 8.230"" W (246.63mm x 209.04mm) X 4.330"" (109.98mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 1.181"" (30.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 2.559"" L x 1.969"" W (65.00mm x 50.00mm) X 1.772"" (45.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 0.984"" (25.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 3.937"" L x 1.969"" W (100.00mm x 50.00mm) X 1.575"" (40.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 1.575"" (40.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 4.724"" L x 2.559"" W (120.00mm x 65.00mm) X 2.559"" (65.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 2.165"" (55.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 5.906"" L x 3.150"" W (150.00mm x 80.00mm) X 3.150"" (80.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.362"" (60.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.756"" (70.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 3.937"" (100.00mm)"
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 4.724"" (120.00mm)"
"ENCL FRP 12X10X5"" W/BLNK ALUMINU"
"ENCL FRP 14X12X7"" W/120-240VAC U"
"ENCL PC 12X10X06"" W/120VAC HEATE"
"ENCL PC 12X10X06"" W/120VAC MOUNT"
"ENCL PC 12X10X06"" W/BLANK ALUMIN"
"ENCL PC 12X10X06"" W/BLANK PLASTI"
"ENCL PC 12X10X06"" W/BLNK MOD PLA"
"ENCL PC 12X10X06"" W/DIN RAIL BLK"
"ENCL PC 12X10X06"" W/DIN RAIL"
"ENCL PC 12X10X06"" W/MOD ENCL BLK"
"ENCL PC 12X10X06"" W/MOD ENCL"
"ENCL PC 14X12X06"" UL W/120VAC MO"
"ENCL PC 14X12X06"" W/120-240VAC M"
"ENCL PC 14X12X06"" W/120VAC HEATE"
"ENCL PC 14X12X06"" W/120VAC MOUNT"
"ENCL PC 14X12X06"" W/240VAC HEATE"
"ENCL PC 14X12X06"" W/BLANK ALUMIN"
"ENCL PC 14X12X06"" W/BLANK PLASTI"
"ENCL PC 14X12X06"" W/BLNK MOD PLA"
"ENCL PC 14X12X06"" W/DIN RAIL BLK"
"ENCL PC 14X12X06"" W/DIN RAIL"
"ENCL PC 14X12X06"" W/FAN & HEAT U"
"ENCL PC 14X12X06"" W/MOD ENCL BLK"
"ENCL PC 14X12X06"" W/MOD ENCL"
"ENCL PC 18X16X10"" UL W/120VAC MO"
"ENCL PC 18X16X10"" W/120-240VAC M"
"ENCL PC 18X16X10"" W/120VAC HEATE"
"ENCL PC 18X16X10"" W/120VAC MOUNT"
"ENCL PC 18X16X10"" W/240VAC HEATE"
"ENCL PC 18X16X10"" W/BLANK ALUMIN"
"ENCL PC 18X16X10"" W/BLANK PLASTI"
"ENCL PC 18X16X10"" W/BLNK MOD PLA"
"ENCL PC 18X16X10"" W/DIN RAIL BLK"
"ENCL PC 18X16X10"" W/DIN RAIL"
"ENCL PC 18X16X10"" W/MOD ENCL BLK"
"ENCL PC 18X16X10"" W/MOD ENCL"
"ENCL PC WNDW 12X10X06"" W/120VAC"
"ENCL PC WNDW 12X10X06"" W/BLANK A"
"ENCL PC WNDW 12X10X06"" W/BLANK P"
"ENCL PC WNDW 12X10X06"" W/BLNK MO"
"ENCL PC WNDW 12X10X06"" W/DIN RAI"
"ENCL PC WNDW 12X10X06"" W/MOD ENC"
"ENCL PC WNDW 14X12X06"" W/120-240"
"ENCL PC WNDW 14X12X06"" W/120VAC"
"ENCL PC WNDW 14X12X06"" W/240VAC"
"ENCL PC WNDW 14X12X06"" W/BLANK A"
"ENCL PC WNDW 14X12X06"" W/BLANK P"
"ENCL PC WNDW 14X12X06"" W/BLNK MO"
"ENCL PC WNDW 14X12X06"" W/DIN RAI"
"ENCL PC WNDW 14X12X06"" W/MOD ENC"
"ENCL PC WNDW 18X16X10"" W/120-240"
"ENCL PC WNDW 18X16X10"" W/120VAC"
"ENCL PC WNDW 18X16X10"" W/240VAC"
"ENCL PC WNDW 18X16X10"" W/BLANK A"
"ENCL PC WNDW 18X16X10"" W/BLANK P"
"ENCL PC WNDW 18X16X10"" W/BLNK MO"
"ENCL PC WNDW 18X16X10"" W/DIN RAI"
"ENCL PC WNDW 18X16X10"" W/MOD ENC"
"ENCL SS 12X10X6"" W/120VAC HEAT M"
"ENCL SS 12X10X6"" W/120VAC MNT PL"
"ENCL SS 12X10X6"" W/BLNK ALUMINUM"
"ENCL SS 12X10X6"" W/BLNK MOD PLAT"
"ENCL SS 12X10X6"" W/DIN RAIL"
"ENCL SS 12X10X6"" W/MOD ENCL"
"ENCL SS 14X12X07"" W/120-240VAC M"
"ENCL SS 14X12X07"" W/120VAC HEATE"
"ENCL SS 14X12X07"" W/120VAC MOUNT"
"ENCL SS 14X12X07"" W/240VAC HEATE"
"ENCL SS 14X12X07"" W/BLANK ALUMIN"
"ENCL SS 14X12X07"" W/BLANK PLASTI"
"ENCL SS 14X12X07"" W/BLNK MOD PLA"
"ENCL SS 14X12X07"" W/DIN RAIL"
"ENCL SS 14X12X07"" W/MOD ENCL"
"ENCLOSURE STEEL 11.81""L X 7.87""W"
"ENCLOSURE STEEL 11.81""L X 9.84""W"
"ENCLOSURE STEEL 39.37""L X 31.5""W"
"ENCLOSURE STEEL 9.84""L X 7.87""W"
"ENCLOSURE STL 11.81""L X 11.81""W"
"ENCLOSURE STL 11.81""L X 15.75""W"
"ENCLOSURE STL 11.81""L X 17.72""W"
"ENCLOSURE STL 11.81""L X 9.84""W"
"ENCLOSURE STL 15.75""L X 11.81""W"
"ENCLOSURE STL 15.75""L X 15.75""W"
"ENCLOSURE STL 15.75""L X 23.62""W"
"ENCLOSURE STL 19.69""L X 15.75""W"
"ENCLOSURE STL 39.37""L X 23.62""W"
"ENCLOSURE STL 7.87""L X 5.91""W"
"ENCLOSURE STL 7.87""L X 7.87""W"
"ENCLOSURE STL 9.84""L X 7.87""W"
"Junction Box Plastic, Polycarbonate Gray Cover Included 3.228"" L x 3.150"" W (82.00mm x 80.00mm) X 3.346"" (85.00mm)"
"Junction Box Plastic, Polycarbonate Gray Cover Included 4.724"" L x 3.150"" W (120.00mm x 80.00mm) X 3.346"" (85.00mm)"
"Junction Box Plastic, Polycarbonate Gray Cover Included 6.299"" L x 3.150"" W (160.00mm x 80.00mm) X 3.346"" (85.00mm)"
"Junction Box Plastic, Polycarbonate White Hand Held, Cover Included 3.000"" L x 3.000"" W (76.20mm x 76.20mm) X 4.700"" (119.38mm)"
"POLYCARB ENCLOSURE 12X10X06"" WIT"
ALUMINUM TERMINAL BOX 10PT SIDE
ALUMINUM TERMINAL BOX 15PT CENTE
ALUMINUM TERMINAL BOX 15PT SIDE
ALUMINUM TERMINAL BOX 20PT CENTE
ALUMINUM TERMINAL BOX 20PT SIDE
BLACK HINGED COVER IP66 NEMA ENC
BOX 1553B BLACK+PROTOBOARD 2-HOL
BOX 1553B GRAY+PROTOBOARD 2-HOLE
BOX 1553DBAT BLACK+PROTOBOARD 2H
BOX 1553DBAT GRAY+PROTOBOARD 2H
BOX 1590B ALUM+PROTOBOARD 2-HOLE
BOX 1590B ALUM-BLACK+PCB 2-HOLE
BOX 1590BB ALUM+PROTOBOARD 2-HOL
BOX 1590BB ALUM-BLACK+PCB 2-HOLE
BOX 1593K BLACK+PROTOBOARD 2-HOL
BOX 1593P BLACK+PROTOBOARD 2-HOL
BOX 1593Q BLACK+PROTOBOARD 2-HOL
CRN 1000X1000X300 GLAZED DOOR
CRN 1000X600X400 GLAZED DOOR
CRN 1000X600X400 ONE PLAIN DOOR
CRN 1000X800X400 GLAZED DOOR
CRN 1000X800X400 ONE PLAIN DOOR
CRN 1200X600X300 GLAZED DOOR
CRN 1200X600X300 ONE PLAIN DOOR
CRN 1200X600X400 GLAZED DOOR
CRN 1200X600X400 ONE PLAIN DOOR
CRN 1200X800X300 GLAZED DOOR
CRN 1200X800X300 ONE PLAIN DOOR
CRN 1200X800X400 GLAZED DOOR
CRN 1200X800X400 ONE PLAIN DOOR
CRN WM ENCLOSURE 1000X800X300
DIST BX 16 PRT 16X SC DX ADPTR,
DIST BX 16 PRT 16X SCA DX ADPTR,
DIST BX 24 PRT, 24X SCA SM SX AD
DIST BX 8 PRT, 8X SCA SM SX ADPT
DISTRIBUTION BOX 24 PORTS W/O AD
DISTRIBUTION BOX 8 PORTS W/O ADP
ENCL/BOX T-1 68H 20W 8.75D 800A
ENCL/BOX T-1 74H 20W 8.75D 800A
ENCL/BOX T-1 80H 20W 8.75D 800A
ENCL/BOX T-1 86H 20W 8.75D 800A
ENCL/BOX T-1 92H 20W 8.75D 800A
ENCLOSURE POLYCARBONATE 12X10X06
ENCLOSURE POLYCARBONATE 14X12X06
ENCLOSURE POLYCARBONATE 18X16X10
ENCLOSURE STAINLESS STEEL 12X10X
ENCLOSURE STAINLESS STEEL 14X12X
FIBER ENCLOSURE SS, 24XSC/UPC SI
FIBER ENCLOSURE SS, 48XSC/UPC SI
FIBER ENCLOSURE SS, 72XSC/UPC SI
MOUNTING PLATE ENCLOSURES
PANELBOARD ENCLOSURE/BOX TYPE 1
PANELBOARD ENCLOSURE/BOX TYPE 86
PANELBOARD ENCLOSURE/BOX TYPE1 9
PNLBD ENCLOSURE I-LINE 32W 73H 9
PNLBD ENCLOSURE I-LINE T-1 48H 3
PNLBD ENCLOSURE/BOX T-1 56H20W8.
PNLBD ENCLOSURE/BOX T-1 68H20W8.
PNLBD ENCLOSURE/BOX T-1 74H20W8.
PNLBD ENCLOSURE/BOX T-1 86H20W8.
POLYCARB ENCLOSURE 14X12X6 WITH
POLYCARB ENCLOSURE 18X16X10 WITH
SPLITTER DISTRIB OUTDOOR BOX 8 P
SPLITTER DISTRIB WP BOX 16 PORTS
SPLITTER DISTRIB WP BOX 24 PORTS
WALL MOUNTED 300X1000X300
WALL MOUNTED 300X1200X300
WALL MOUNTED 300X800X300
WALL-MOUNT IP66 1DR ENC W PNL
WALL-MOUNT IP66 1DR ENC
X

<< Prev Next >>