Schneider Electric Boxes NSYS3DB3615

Description
"ENCLOSURE STL 11.81""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DB3615-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 23.62""W"

"ENCLOSURE STL 11.81""L X 23.62""W"

Buy Now Datasheet
Wall Boxes - 2198686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2198686
Wall Boxes 2198686
Schneider Electric NSYS3DB3615

Schneider Electric NSYS3DB3615

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DB3615-ND 2198686
Product Name Boxes Wall Boxes
Type Junction Box Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details