Schneider Electric Boxes NSYS3D10830P

Description
"ENCLOSURE STEEL 39.37""L X 31.5""W"
Request a Quote Datasheet
Description
"ENCLOSURE STEEL 39.37""L X 31.5""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3D10830P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 39.37""L X 31.5""W"

"ENCLOSURE STEEL 39.37""L X 31.5""W"

Buy Now Datasheet
Enclosure, Ip66, 1000X800X300Mm; Enclosure Type Schneider Electric - 67AH3118 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 1000X800X300Mm; Enclosure Type Schneider Electric
67AH3118
Enclosure, Ip66, 1000X800X300Mm; Enclosure Type Schneider Electric 67AH3118
ENCLOSURE, IP66, 1000X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1000mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 1000X800X300MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1000mm; External Width - Metric:800mm; External Depth - Metric:300mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3D10830P-ND 67AH3118
Product Name Boxes Enclosure, Ip66, 1000X800X300Mm; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Push Buttons/ 22mm Polycarbonate Enclosures - 153-905 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details
General Purpose Enclosures - 1228929 - RS Components, Ltd.
Specs
Shape Rectangular
Length 14.17 inch (360 mm)
Width 14.17 inch (360 mm)
View Details