BUD INDUSTRIES, INC. Boxes PN-1328-CMB

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1891-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 4.528"" L x 3.543"" W (115.01mm x 89.99mm) X 3.150"" (80.00mm)"

Buy Now Datasheet
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries - 40T8055 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
40T8055
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries 40T8055
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:115.1mm; External Width - Metric:89.9mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:115.1mm; External Width - Metric:89.9mm; External Depth - Metric:80mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1328-CMB
Electrical Enclosures PN-1328-CMB
Electrical Enclosures 4.53 x 3.54 x 3.15 POLYCARBONAT CLR LID

Electrical Enclosures 4.53 x 3.54 x 3.15 POLYCARBONAT CLR LID

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1891-ND 40T8055 PN-1328-CMB
Product Name Boxes Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.84 inch (250 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411U - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers