BUD INDUSTRIES, INC. Boxes PN-1324-MB

Description
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1883-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

"Box Plastic, Polycarbonate Gray Cover Included 6.732"" L x 4.764"" W (170.99mm x 121.01mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
1 PLASTIC NEMA,SOLID - PN-1324-MB - Heilind Electronics, Inc.
Wilmington, MA, United States
1 PLASTIC NEMA,SOLID
PN-1324-MB
1 PLASTIC NEMA,SOLID PN-1324-MB
1 PLASTIC NEMA,SOLID

1 PLASTIC NEMA,SOLID

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
PN-1324-MB
Electrical Enclosures PN-1324-MB
Electrical Enclosures Solid Poly LightGray NEMA Box 6.7x4.7x2.2

Electrical Enclosures Solid Poly LightGray NEMA Box 6.7x4.7x2.2

Buy Now Datasheet
NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H - 70148147 - Allied Electronics, Inc.
Fort Worth, TX, USA
NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H
70148147
NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H 70148147
NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.7 6WX2.17H

NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H

Supplier's Site
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries - 40T8048 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries
40T8048
Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries 40T8048
ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:170.9mm; External Width - Metric:120.9mm; External Depth - Metric:55.1mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, POLYCARBONATE, LT GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:170.9mm; External Width - Metric:120.9mm; External Depth - Metric:55.1mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
BUDI Wall Mount - PN-1324-MB - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PN-1324-MB
BUDI Wall Mount PN-1324-MB
IP65 NEMA 4X Box with Mounting Brackets

IP65 NEMA 4X Box with Mounting Brackets

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1883-ND PN-1324-MB PN-1324-MB 70148147 40T8048 PN-1324-MB
Product Name Boxes 1 PLASTIC NEMA,SOLID Electrical Enclosures NEMA4X SEALED POLY ENCLOSURE W/MNT BRACKETS;LT.GRAY BODY/COVER;6.73LX4.76WX2.17H Enclosure, Wall Mount, Polycarbonate, Lt Gray; Enclosure Type Bud Industries BUDI Wall Mount
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details