Schneider Electric Wall Boxes NSYS3D5320P

Description
Schneider Electric NSYS3D5320P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3D5320P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7018415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7018415
Wall Boxes 7018415
Schneider Electric NSYS3D5320P Wall Box

Schneider Electric NSYS3D5320P Wall Box

Supplier's Site
Boxes - 4008-NSYS3D5320P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 19.69""L X 11.81""W"

"ENCLOSURE STL 19.69""L X 11.81""W"

Buy Now Datasheet
Enclosure, Ip66, 500X300X200Mm; Enclosure Type Schneider Electric - 67AH3128 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, 500X300X200Mm; Enclosure Type Schneider Electric
67AH3128
Enclosure, Ip66, 500X300X200Mm; Enclosure Type Schneider Electric 67AH3128
ENCLOSURE, IP66, 500X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

ENCLOSURE, IP66, 500X300X200MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:500mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Colour:Grey; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7018415 4008-NSYS3D5320P-ND 67AH3128
Product Name Wall Boxes Boxes Enclosure, Ip66, 500X300X200Mm; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 7.87 inch (200 mm) 7.87 inch (200 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 100-903-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.31 inch (84.07 mm)
View Details
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details